EN
  • EN
  • DE
  • IT

AD597AHZ

Part No AD597AHZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Thermocouple Conditioner and Setpoint Controller | IC THERMOCOUPLE COND TO-100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Function Thermocouple Conditioner
Sensor Type External
Sensing Temperature -200°C ~ 1250°C
Accuracy ±4°C(Maximum)
Topology Ice Point Compensation
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage (V) 5V ~ 30V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Family Part Number AD597
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136604-AD597AHZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD597AHZ CAD Model

Description

AD597AHZ Thermocouple Conditioner

The AD597AHZ is a specialized thermocouple conditioner integrated circuit, expertly designed by Analog Devices Inc. to simplify and enhance temperature measurement applications. This high-performance component is engineered to work with type J and K thermocouples, which are among the most commonly used thermocouples in industrial environments.

One of the standout features of the AD597AHZ is its ability to convert the millivolt signals generated by a thermocouple into a proportional temperature output. This linearization process is achieved with a precision analog output that can be easily interfaced with analog-to-digital converters (ADCs), microcontrollers, or other monitoring and control systems. The device operates on a single supply voltage ranging from 5 V to 30 V, which allows for flexibility in various power environments.

The AD597AHZ also incorporates cold junction compensation, which is a critical function for maintaining accuracy in temperature readings. This feature automatically corrects for the temperature variance at the thermocouple's reference junction, ensuring that the output corresponds accurately to the actual temperature being measured, rather than the temperature difference between the measurement and reference points.

Designed with reliability in mind, the AD597AHZ can operate over a wide temperature range, making it suitable for use in diverse environments, from controlled laboratory settings to harsh industrial conditions. Its robust design also includes protection against reverse battery installation, which enhances its durability and longevity in the field.

The AD597AHZ comes in a compact, 8-lead TO-100 hermetic package, ensuring a minimal footprint on circuit boards and providing a secure, protected housing for the sensitive components within. This packaging, combined with its advanced features, makes the AD597AHZ an ideal choice for temperature monitoring and control systems in a variety of applications, including process control, HVAC systems, and power supply monitoring.

Analog Devices Inc. has a reputation for creating high-quality, reliable components, and the AD597AHZ is no exception. It is a testament to their commitment to precision and innovation in the field of temperature measurement technology.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE COND TO-100-10
Lowest to $20.6328
Analog Devices Inc.
IC MONITOR OCTAL 16MSOP / Temp Monitoring System (Sensor) Internal and External Sensor I2C Output 16-MSOP
Lowest to $13.0677
Analog Devices Inc.
IC SENSOR TEMP QD ADC/DAC 16QSOP
Need more? Email Us
Maxim Integrated
PRECISION TEMPERATURE MONITOR FO
Need more? Email Us
Maxim Integrated
IC FAN CTRLR W/SENSOR 16-QSOP / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Need more? Email Us
Analog Devices Inc.
CPU VOLTAGE AND TEMP MONITORING / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Lowest to $1.9469
Analog Devices Inc.
IC SENSOR TEMP/FAN CTRL 16QSOP / Fan Control, Temp Monitor 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output
Lowest to $8.2429
Precision Monolithics
INSTRUMENTATION AMPLIFIER
Lowest to $42.1796
ON Semiconductor
IC TEMP SENSOR DUAL3/5.5V 16QSOP / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess