EN
  • EN
  • DE

AD602JRZ-RL

Part No AD602JRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 2 CIRCUIT 16SOIC / Dual, Low Noise, Wideband Variable Gain Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 275V/μs
-3db Bandwidth 35MHz
Current - Input Bias 350nA
Current - Supply 11mA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series AD602
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804434-AD602JRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD602JRZ-RL CAD Model

Description

Product Overview: AD602JRZ-RL by Analog Devices Inc.

The AD602JRZ-RL is a high-performance, dual-channel, low-noise, Variable Gain Amplifier (VGA) produced by the renowned semiconductor manufacturer Analog Devices Inc. This device is designed to offer precise and flexible control over gain, making it an ideal choice for a variety of applications that require exact signal amplification, such as medical imaging, professional audio equipment, and wireless communication systems.

With its wide bandwidth and dual-channel configuration, the AD602JRZ-RL enables simultaneous processing of two separate signals, or complex conjugate signal pairs, which is particularly useful in I/Q demodulation schemes. The VGA provides a gain range of 0 dB to 40 dB, which can be linearly controlled by an external voltage, allowing for seamless integration into automated systems or for manual gain adjustments.

Key Features:

  • High Performance: Delivers low noise figures and distortion levels, ensuring signal integrity is maintained throughout the amplification process.
  • Variable Gain Control: Offers a continuous gain range from 0 dB to 40 dB, controlled by an external voltage input.
  • Dual-Channel: Facilitates the processing of two independent signals or a pair of complex conjugate signals simultaneously.
  • Flexible Power Supply: The device is compatible with a single 5 V supply or ±5 V dual supplies, making it versatile for different circuit designs.
  • Compact Packaging: The AD602JRZ-RL comes in a small-footprint SOIC package, which is ideal for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Wireless Communication Infrastructure
  • Radar and Sonar Systems
  • Test and Measurement Instruments

Overall, the AD602JRZ-RL from Analog Devices Inc. is a versatile and reliable component that provides designers with the ability to finely tune signal gain, which is critical in high-fidelity and precise signal processing environments. Its robust design and flexible features make it a go-to solution for engineers looking to optimize the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7469 $62.2407
6+ $17.0231 $102.1386
10+ $16.4911 $164.9110
13+ $15.9592 $207.4696
17+ $15.4272 $262.2624
22+ $13.8313 $304.2886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess