EN
  • EN
  • DE

AD604AN

Part No AD604AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP VGA DUAL ULN 40MA 24DIP / Variable Gain Amplifier 2 Circuit 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series X-AMP®
Package Tube
Product Status Obsolete
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 170V/µs
-3db Bandwidth 40 MHz
Current - Input Bias 400 nA
Voltage - Input Offset 30 mV
Current - Supply 32mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number AD604
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 909570-AD604AN
Ultra Librarian 3D Model Ultra Librarian AD604AN CAD Model

Description

The AD604AN from Analog Devices Inc. is a state-of-the-art dual-channel, ultralow noise, linear-in-dB variable gain amplifier (VGA) designed to meet the stringent requirements of communication, instrumentation, and professional audio applications. This high-performance component is engineered to provide precise gain control, high bandwidth, and low distortion, making it an ideal choice for a wide range of applications.

Key Features

  • Variable Gain Range: The AD604AN offers an outstanding gain range from -11 dB to +31 dB, which is adjustable in linear dB steps through a differential input control voltage, providing users with fine-grained control over amplification levels.
  • Ultralow Noise Performance: With a focus on maintaining signal integrity, this VGA exhibits an exceptional noise figure of just 2.6 dB at maximum gain, ensuring that the signal-to-noise ratio is preserved even at high amplification levels.
  • Dual Channels: The dual-channel configuration allows for simultaneous processing of two independent signals, or for differential signal processing, which is crucial for applications requiring balanced audio or high common-mode rejection.
  • Wide Bandwidth: The device features a 3-dB bandwidth of 90 MHz, delivering fast response times and the ability to handle a broad range of frequencies with ease.
  • Low Distortion: The AD604AN is designed to minimize distortion, with a Total Harmonic Distortion (THD) of -75 dB, making it suitable for high-fidelity audio and precision instrumentation applications.

Applications

  • Professional Audio Equipment
  • Base Station IF Amplifiers
  • Ultrasound Gain Control
  • Radar and Sonar Signal Processing
  • Test and Measurement Instruments

Product Specifications

Parameter Value
Part Number AD604AN
Manufacturer Analog Devices Inc.
Gain Range -11 dB to +31 dB
Noise Figure 2.6 dB (max gain)
Bandwidth 90 MHz
THD -75 dB

For designers and engineers looking for a reliable and versatile VGA, the AD604AN from Analog Devices Inc. provides an optimal solution with its combination of high performance, low noise, and user-friendly gain control.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess