EN
  • EN
  • DE

AD604ARZ-REEL

Part No AD604ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SSOP24
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709259-AD604ARZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD604ARZ-REEL CAD Model

Description

Product Overview: AD604ARZ-REEL

The AD604ARZ-REEL is a high-performance, dual-channel, low noise Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc. This sophisticated component is an ideal choice for applications that require precise gain control and a wide dynamic range, such as medical imaging, professional audio equipment, and wireless communication systems.

Key Features

  • Dual-Channel Operation: The AD604ARZ-REEL operates with two independent channels, allowing for parallel processing of signals or differential signal applications.
  • Wideband Variable Gain: The device provides a continuous 48 dB gain control range, ensuring versatility across various signal amplitudes.
  • Low Noise Performance: With its low noise figure, the AD604ARZ-REEL maintains signal integrity, making it suitable for high-fidelity audio and sensitive instrumentation.
  • Linear-in-dB Gain Control: The gain control is linear in dB, providing a predictable and smooth gain adjustment over the entire range.
  • High Accuracy: The device offers excellent gain accuracy and temperature stability, ensuring reliable performance in diverse operating conditions.
  • Flexible Power Supply: It supports a wide supply voltage range, accommodating various system power requirements.

Package and Availability

The AD604ARZ-REEL comes in a compact SOP (Small Outline Package) form factor, which is suitable for space-constrained applications. It is provided in tape and reel packaging, facilitating efficient handling and manufacturing processes, particularly for high-volume production.

Applications

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Wireless Communication Infrastructure
  • Radar and Sonar Systems
  • Instrumentation and Control Systems

In conclusion, the AD604ARZ-REEL by Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to implement advanced variable gain amplification in their electronic systems. Its combination of features ensures that it can meet the stringent requirements of a wide range of high-performance applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess