EN
  • EN
  • DE

AD627BNZ

Part No AD627BNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Single- and Dual-Supply, Rail-to-Rail Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.06V/μs
-3db Bandwidth 80kHz
Current - Input Bias 2nA
Voltage - Input Offset 25μV
Supply Current 60μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, ±1.1V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AD627
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136655-AD627BNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD627BNZ CAD Model

Description

AD627BNZ Micro-Power Instrumentation Amplifier by Analog Devices Inc.

The AD627BNZ is a high-precision instrumentation amplifier designed by Analog Devices Inc., engineered to offer a perfect blend of performance and versatility for a wide array of applications. This particular device is notable for its micro-power consumption and single-supply operation capabilities, making it an ideal choice for battery-powered and portable equipment where power efficiency is critical.

One of the standout features of the AD627BNZ is its ease of use. It requires no external resistors for setting gains, which simplifies the design and reduces board space. The amplifier is internally set for a default gain of 5, but it can be adjusted up to 1000 with a single external resistor. This flexibility allows designers to tailor the gain setting to their specific requirements without the hassle of complex configurations.

The AD627BNZ operates from a single supply voltage ranging from +2.2V to +36V or dual supplies of ±1.1V to ±18V. This wide range of operating voltages, combined with a low supply current of typically 85 μA, makes the device suitable for a variety of industrial and consumer applications, including medical instrumentation, sensor signal conditioning, and battery management systems.

With its high accuracy, the AD627BNZ features a low input offset voltage and low offset drift over temperature, ensuring reliable performance even under varying environmental conditions. The device also boasts a high common-mode rejection ratio (CMRR) of 80 dB minimum at G = 5, which is essential for applications where common-mode noise rejection is a priority.

Encased in a robust 8-pin PDIP package, the AD627BNZ is designed to withstand the rigors of challenging environments while maintaining its electrical integrity. Its compact size and pin-compatibility with other amplifiers in the ADI portfolio allow for easy upgrades and scalability within product designs.

Overall, the AD627BNZ from Analog Devices Inc. represents a smart choice for designers looking for a reliable, low-power instrumentation amplifier that doesn't compromise on performance or flexibility.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4290 $67.2870
6+ $18.4033 $110.4198
9+ $17.8282 $160.4538
12+ $17.2531 $207.0372
15+ $16.6780 $250.1700
21+ $14.9527 $314.0067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess