EN
  • EN
  • DE

AD640JPZ-REEL7

Part No AD640JPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOG 350MHZ 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Logarithmic
Number of Circuits 1
-3db Bandwidth 350MHz
Current - Input Bias 7μA
Voltage - Input Offset 50μV
Operating Supply Current 35mA
Output Current per Channel 2.3mA
Dual Supply Voltage (±) ±4.5 V ~ 7.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 767241-AD640JPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD640
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD640JPZ-REEL7 CAD Model

Description

Analog Devices Inc. AD640JPZ-REEL7: A High-Performance Demodulating Logarithmic Amplifier

The AD640JPZ-REEL7 is a state-of-the-art demodulating logarithmic amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is engineered to provide precise logarithmic amplification across a wide dynamic range, making it an ideal choice for applications that require accurate RF signal processing.

At the heart of the AD640JPZ-REEL7 is its ability to convert an RF input signal into a corresponding decibel-scaled output. This feature is crucial for systems that need to measure signal strength or power levels, such as radar and communication systems, spectrum analyzers, and RF signal processing circuits. The device operates over a 100 MHz bandwidth, which allows it to accommodate a variety of signal frequencies with high fidelity and minimal distortion.

The AD640JPZ-REEL7 boasts a dynamic range of 60 dB, ensuring that it can handle signals from very low to very high amplitudes without losing accuracy. This wide dynamic range is particularly beneficial in environments where signal strength can vary dramatically, such as in wireless communication systems where signal fading or attenuation might occur.

One of the key features of this logarithmic amplifier is its excellent temperature stability. The AD640JPZ-REEL7 maintains consistent performance over a temperature range of -55°C to +125°C, making it suitable for use in harsh environmental conditions. This reliability is essential for military and aerospace applications, where equipment must operate flawlessly under extreme temperatures.

The device is provided in a compact 14-lead plastic DIP package, denoted by the "PZ" in its product code, and is available on a reel (REEL7), indicating it is suitable for automated assembly processes, streamlining manufacturing and reducing production costs.

For engineers and designers looking for a highly accurate, stable, and reliable logarithmic amplifier, the AD640JPZ-REEL7 from Analog Devices Inc. offers an exceptional solution that delivers performance and quality in a wide range of signal processing applications.

For detailed specifications, application notes, and support documentation, please refer to the Analog Devices Inc. official website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3882 $52.3882
3+ $42.9852 $128.9556
4+ $41.6420 $166.5680
5+ $40.2987 $201.4935
7+ $38.9554 $272.6878
9+ $34.9255 $314.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess