AD6453BR Product Overview
The AD6453BR from Analog Devices Inc. is a high-performance, mixed-signal front-end processor specifically designed for broadband communication applications. This integrated circuit (IC) is part of the company's extensive range of solutions that cater to the demanding requirements of wireless infrastructure, providing both reliability and innovation.
Key Features
- High Integration: The AD6453BR combines several critical functions into a single chip, including a mixer, filter, and analog-to-digital converter (ADC). This level of integration simplifies design and saves valuable board space.
- Superior Performance: With its high dynamic range and low noise figure, the AD6453BR delivers exceptional signal quality, which is essential for maintaining high data integrity in communication systems.
- Flexible Applications: Designed to be versatile, the AD6453BR is suitable for a wide range of broadband applications such as base station receivers, point-to-point radio links, and satellite communication systems.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
Typically 5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
Surface-Mount |
| Package Size |
Standard |
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality, and the AD6453BR is no exception. Manufactured using industry-leading techniques, this product is designed to meet stringent quality standards and ensure long-term reliability in the field. It is also backed by Analog Devices' technical support and expertise.
Ordering Information
To order the AD6453BR or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Be sure to reference the exact product code AD6453BR to ensure accuracy in your order.