The AD6458 from Analog Devices Inc. is a highly integrated baseband intermediate frequency (IF) subsystem designed for GSM and GPRS applications. This innovative solution is tailored to facilitate the design and enhance the performance of wireless communication systems.
Key Features
- Integrated IF Sampling Receiver: Includes a mixer, an on-chip voltage-controlled oscillator (VCO), a programmable gain amplifier, and a 14-bit analog-to-digital converter (ADC).
- Flexible Interface: Features a digital interface compatible with various baseband processors, ensuring seamless integration into system designs.
- Low Power Consumption: Optimized for mobile applications, the AD6458 offers low power consumption, extending battery life in portable devices.
- Programmable Channel Filter: The on-chip channel filter is programmable, allowing for customization to meet specific system requirements and standards.
Applications
The AD6458 is ideal for a range of applications within the wireless communication sector, including:
- Global System for Mobile Communications (GSM)
- General Packet Radio Service (GPRS)
- Multi-mode, multi-band radio systems
- Wireless infrastructure equipment
Technical Specifications
The device operates over a wide frequency range and is packed with features to support robust and reliable communication. Its technical specifications include:
- IF Frequency Range: 70 MHz to 180 MHz
- ADC Resolution: 14-bit
- Power Supply: 2.7 V to 3.3 V operation
- Package: 48-lead LQFP
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The AD6458 is built to the highest standards, ensuring consistent performance and longevity in the field.
For detailed technical specifications, application notes, and support resources, please visit the official product page of the AD6458 at Analog Devices Inc.