EN
  • EN
  • DE

AD650JNZ

Part No AD650JNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V-F/F-V CONVERTER 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Volt to Frequency and Frequency to Volt
Maximum Input Frequency 1MHz
Full Scale ±150ppm/°C
Linearity ±0.1%
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 008065-AD650JNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD650JNZ CAD Model

Description

Product Overview: AD650JNZ Voltage-to-Frequency Converter

The AD650JNZ, manufactured by Analog Devices Inc., is a high precision voltage-to-frequency (V/F) converter that offers a unique combination of high linearity, wide dynamic range, and great versatility. This integrated circuit (IC) is designed to convert an analog voltage input into a proportional frequency output. It is commonly used in applications requiring digital frequency output for analog signals, such as data acquisition systems, motor speed control, and various industrial process control scenarios.

Key Features

  • High Linearity: The AD650JNZ boasts an impressive linearity of 0.002% over the full operating temperature range, ensuring accurate frequency output for precise analog measurements.
  • Wide Dynamic Range: With a dynamic range of 120 dB, this V/F converter can handle a wide range of input voltages, making it suitable for various applications with different signal amplitude requirements.
  • Frequency Range: The device is capable of generating frequencies from 1 Hz to 1 MHz, accommodating a broad spectrum of applications that require different frequency levels.
  • Low Power Consumption: Designed with power efficiency in mind, the AD650JNZ operates with a low power consumption, which is critical for battery-powered and portable devices.
  • Single or Dual Supply Operation: It can be powered by a single +5 V to +15 V supply or a dual ±15 V supply, offering flexibility in system design.
  • Easy Integration: The 8-pin PDIP package allows for straightforward integration into existing circuit designs without the need for complex configurations.

Applications

The versatility of the AD650JNZ makes it an ideal choice for a variety of applications, including:

  • Isolation Amplifiers
  • Long-Term Integration
  • Frequency-to-Digital Conversion
  • Motor Speed Monitoring
  • Process Control Systems

With its high performance and reliability, the AD650JNZ from Analog Devices Inc. is an excellent solution for designers looking to interface analog signals with digital systems, ensuring precision and ease of use across a multitude of applications.

You May Also Be Interested in

Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1314
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.8410
NJR Corporation/NJRC
Lowest to $0.9792
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.2986 $55.2986
3+ $45.3732 $136.1196
4+ $43.9553 $175.8212
5+ $42.5374 $212.6870
7+ $41.1195 $287.8365
9+ $36.8657 $331.7913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess