EN
  • EN
  • DE

AD6523

Part No AD6523
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171470-AD6523
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6523 CAD Model

Description

The AD6523, also known as the ARMONIA, is a multifaceted integrated circuit that encompasses an array of features tailored for mobile communications. Designed and manufactured by the renowned Analog Devices Inc., this chip is a testament to the company's commitment to innovation and excellence in the field of semiconductor design.

Key Features

  • Integrated Baseband Processor: At its core, the AD6523 includes a sophisticated baseband processor that is engineered to handle complex signal processing tasks with efficiency and speed, ensuring smooth and reliable mobile communication.
  • On-Chip ARM7TDMI® Core: The chip features a high-performance ARM7TDMI® core, which is a 32-bit RISC microprocessor that provides the computational horsepower needed for advanced mobile applications and signal processing.
  • Power Management: The AD6523 comes with an integrated power management unit that optimizes power consumption, thereby extending battery life in portable devices.
  • Direct Memory Access (DMA) Controller: Equipped with a DMA controller, the AD6523 enhances data transfer efficiency between peripherals and memory, reducing CPU overhead and improving system throughput.
  • Wide Range of Interfaces: The device includes multiple interfaces such as UART, SPI, and GPIOs, allowing for versatile connectivity options with other components within the mobile device ecosystem.

Applications

The AD6523 is designed to cater to a broad spectrum of applications within the mobile communications domain. It is particularly suited for:

  • Smartphones and Feature Phones
  • Wireless PDAs and Personal Communicators
  • Wireless Modems and Data Cards

Technical Specifications

Some of the technical specifications of the AD6523 include:

  • Supply Voltage: Ranging typically from 2.7V to 3.3V
  • Operating Temperature: Specified for operation from -40°C to 85°C
  • Packaging: Available in various package options suitable for different types of mobile devices

The AD6523 from Analog Devices Inc. is a testament to the company's dedication to providing cutting-edge solutions for the ever-evolving mobile communications industry. Its robust architecture, coupled with its comprehensive feature set, makes it an ideal choice for designers looking to develop the next generation of mobile communication devices.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0161 $60.0322
5+ $24.6292 $123.1460
8+ $23.8588 $190.8704
11+ $23.0896 $253.9856
13+ $22.3204 $290.1652
18+ $20.0115 $360.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess