EN
  • EN
  • DE

AD652JPZ-REEL

Part No AD652JPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONV VOLT-FREQ SYNC 20PLCC / VFC Sync 2MHz 20-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Voltage to Frequency
Maximum Input Frequency 2MHz
Full Scale ±25ppm/°C
Linearity ±0.02%
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 123561-AD652JPZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD652
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD652JPZ-REEL CAD Model

Description

Product Overview: AD652JPZ-REEL by Analog Devices Inc.

The AD652JPZ-REEL, manufactured by Analog Devices Inc., is a high-performance, monolithic synchronous voltage-to-frequency converter (VFC) that provides a combination of accuracy, stability, and versatility, making it an ideal choice for a wide range of applications. Packaged in a convenient reel format, this device is designed for ease of integration into automated manufacturing processes, ensuring efficiency and consistency in production.

Key Features

  • Precision Frequency Conversion: The AD652JPZ-REEL offers a precise voltage-to-frequency conversion ratio, ensuring accurate and repeatable measurements for critical applications.
  • Wide Dynamic Range: With a dynamic range of 14 bits, this VFC can handle a broad spectrum of input voltages while maintaining excellent linearity.
  • High Stability: The device boasts a temperature coefficient as low as 25 ppm/°C, providing stable performance over varying temperatures.
  • Flexible Power Supply: It operates on a dual power supply ranging from ±5 V to ±15 V, accommodating various system designs and power availability.
  • Low Power Consumption: The AD652JPZ-REEL is designed for energy-efficient operation, which is crucial for portable and battery-powered applications.
  • Easy Integration: The reel packaging format facilitates automated pick-and-place manufacturing processes, reducing assembly time and cost.

Applications

The versatile nature of the AD652JPZ-REEL makes it suitable for a multitude of applications, including but not limited to:

  • Industrial process control systems
  • Data acquisition systems
  • Analog-to-digital conversion
  • Frequency to digital or time interval conversion
  • Isolated data transmission
  • Long-term integration

With its robust design and high level of integration, the AD652JPZ-REEL from Analog Devices Inc. is a reliable component for designers looking to implement accurate and stable frequency conversion in their electronic systems. Its reel packaging ensures that it is ready for use in high-volume manufacturing, providing a consistent and cost-effective solution for today's market demands.

You May Also Be Interested in

Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.6293
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.6133
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $6.3672
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC F/V & V/F CONV 1MHZ 20PLCC
Lowest to $29.4855
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4349

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.5217 $56.5217
3+ $46.3768 $139.1304
4+ $44.9276 $179.7104
5+ $43.4783 $217.3915
6+ $42.0290 $252.1740
8+ $37.6812 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess