EN
  • EN
  • DE

AD652KPZ

Part No AD652KPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Monolithic Synchronous Voltage-to-Frequency Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Voltage to Frequency
Frequency - Max 2MHz
Full Scale ±25ppm/°C
Linearity ±0.02%
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1136734-AD652KPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD652
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD652KPZ CAD Model

Description

AD652KPZ Synchronous Up/Down Converter

The AD652KPZ from Analog Devices Inc. is a high-performance synchronous up/down converter designed to offer precise frequency-to-voltage and voltage-to-frequency conversion. This integrated circuit is part of the renowned AD652 series, known for its reliability and versatility in various applications such as motor control, process automation, and instrumentation.

Key Features:

  • Wide Dynamic Range: The AD652KPZ operates over a wide dynamic range, providing users with a broad span of input frequencies and voltages to work with.
  • High Linearity: With excellent linearity, this converter ensures accurate conversions, minimizing errors in the frequency and voltage translation process.
  • Low Power Consumption: Designed for efficiency, the AD652KPZ consumes low power, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Flexible Supply Voltage: It supports a flexible supply voltage range, accommodating various system power requirements.
  • Temperature Stability: The device maintains stable performance across a wide temperature range, ensuring reliability in diverse operating conditions.

Applications:

The AD652KPZ is a versatile component suitable for a multitude of applications, including but not limited to:

  • Precision frequency-to-voltage conversion
  • Voltage-to-frequency conversion for analog-to-digital conversion systems
  • Motor speed control in industrial automation
  • Variable frequency drives
  • Process control and monitoring systems

Product Specifications:

With its 14-pin PDIP (Plastic Dual In-line Package), the AD652KPZ offers a compact solution for space-constrained applications. The device boasts a fast response time, ensuring prompt action in systems requiring immediate feedback. Its robust design and the ability to interface with other digital logic families make it a flexible choice for system integration.

The AD652KPZ from Analog Devices Inc. represents a blend of precision, efficiency, and versatility, making it an excellent choice for designers looking to implement reliable frequency and voltage conversion in their systems.

You May Also Be Interested in

Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Analog Devices Inc.
IC V-F CONVERTER SYNC 16CDIP
Lowest to $77.1615
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1775
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.1301 $74.1301
2+ $60.8247 $121.6494
3+ $58.9239 $176.7717
4+ $57.0232 $228.0928
5+ $55.1224 $275.6120
7+ $49.4201 $345.9407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess