EN
  • EN
  • DE

AD6636BBC

Part No AD6636BBC
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC RSP 6CHAN 150MSPS 256CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series AD6636
Package Tray
Product Status Obsolete
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Secondary Attributes Down Converter
Current - Supply 450mA
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 256-BGA, CSPBGA
Supplier Device Package 256-CSPBGA (17x17)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 909592-AD6636BBC
Ultra Librarian 3D Model Ultra Librarian AD6636BBC CAD Model

Description

Product Overview: AD6636BBC from Analog Devices Inc.

The AD6636BBC is a state-of-the-art digital signal processing (DSP) product from Analog Devices Inc., designed to deliver exceptional performance in telecommunications applications. This high-speed signal processor is tailored to meet the rigorous demands of base station applications, including wireless communication infrastructure and advanced networking systems.

Key Features:

  • High-Performance DSP Core: At the heart of the AD6636BBC lies a powerful digital signal processor capable of executing complex algorithms with high efficiency. This enables the device to handle multiple processing tasks simultaneously, making it ideal for multi-carrier and multi-standard base station designs.
  • Flexible Interface Options: The product comes equipped with a variety of interface options to ensure seamless integration with other system components. These include high-speed serial ports for data transfer and parallel interfaces for control and status monitoring.
  • Programmable Architecture: The AD6636BBC boasts a programmable architecture, allowing for customization and updates to signal processing algorithms. This adaptability ensures that the device can evolve with changing standards and requirements in the telecommunications industry.
  • Robust Error Correction: With built-in forward error correction capabilities, the AD6636BBC enhances data integrity and reliability in transmission, which is crucial for maintaining high-quality communication links.

Applications:

The versatility of the AD6636BBC makes it an excellent choice for a variety of applications within the telecommunications sector, including:

  • Wireless Base Stations
  • 4G/5G Infrastructure
  • Software-Defined Radio (SDR)
  • Smart Antenna Systems
  • General-Purpose DSP Applications

Technical Specifications:

The AD6636BBC is designed with technical specifications that ensure optimal performance in demanding environments:

  • Supply Voltage: Specified for optimal power consumption and thermal performance.
  • Operating Temperature Range: Guaranteed to perform over a wide temperature range, suitable for outdoor and industrial applications.
  • Package Type: Available in a package that provides robustness and ease of mounting on printed circuit boards (PCBs).

In summary, the AD6636BBC from Analog Devices Inc. is a versatile and powerful DSP solution that offers reliability, efficiency, and performance for advanced telecommunications systems. Its customizable nature and robust feature set make it an invaluable component in the development of modern communication infrastructure.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.7519 $250.7519
2+ $224.8121 $449.6242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess