EN
  • EN
  • DE

AD704JRZ-16

Part No AD704JRZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Picoampere Input Current Quad Bipolar Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.15 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 100pA
Voltage - Input Offset 50μV
Operating Supply Current 1.5mA
Output Current per Channel 15mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1136863-AD704JRZ-16
Manufacturer Homepage www.analog.com
Family Name AD704
Introduction Date November 03, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD704JRZ-16 CAD Model

Description

Analog Devices AD704JRZ-16 Quad Picoampere Input Current Bipolar Op-Amp

The AD704JRZ-16 is a high-performance, quad operational amplifier from Analog Devices Inc., designed to offer exceptional input characteristics. This precision analog component is well-suited for applications requiring low input bias currents, low input offset voltage, and low input offset drift. With its picoampere level input currents, the AD704JRZ-16 is an ideal choice for high-impedance sensor amplification, integrators, and precision current-to-voltage converters in a wide range of industrial, medical, and instrumentation applications.

Key Features:

  • Low Input Bias Current: The AD704JRZ-16 boasts an ultra-low input bias current of typically 20 pA at room temperature, making it perfect for applications where input current errors need to be minimized.
  • Low Offset Voltage: With an input offset voltage specification of typically 0.5 mV, this operational amplifier ensures high accuracy in signal amplification and processing tasks.
  • Low Offset Voltage Drift: The low offset voltage drift of typically 5 µV/°C enhances the stability of the device over varying temperatures.
  • High Gain Bandwidth Product: The device features a gain bandwidth product of 1 MHz, providing a good balance between speed and power consumption.
  • Single or Dual Supply Operation: It can operate from a single +4.5 V to +18 V supply or dual supplies of ±2.25 V to ±9 V, offering design flexibility.
  • Wide Operating Temperature Range: The AD704JRZ-16 is specified for operation over the extended industrial temperature range of -40°C to +85°C.

Package and Quality:

The AD704JRZ-16 comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to high-quality products, and the AD704JRZ-16 is no exception, providing reliable performance for critical applications.

Applications:

  • High-Impedance Sensor Amplifiers
  • Photodiode Amplifiers
  • Integrators and Differentiators
  • Precision Current-to-Voltage Converters
  • Medical Instrumentation
  • Industrial Process Controls

With its impressive combination of features, the AD704JRZ-16 is a versatile choice for designers looking to enhance precision and stability in their analog circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8262 $55.6524
5+ $22.8318 $114.1590
7+ $22.1183 $154.8281
10+ $21.4048 $214.0480
13+ $20.6913 $268.9869
17+ $18.5508 $315.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess