EN
  • EN
  • DE

AD711BH

Part No AD711BH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT TO99-8 / J-FET Amplifier 1 Circuit TO-99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 15 pA
Voltage - Input Offset 300 µV
Current - Supply 2.5mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 554221-AD711BH
Ultra Librarian 3D Model Ultra Librarian AD711BH CAD Model

Description

AD711BH Precision Op-Amp

The AD711BH is a high-performance monolithic operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and reliability. This precision op-amp is part of the AD711 series, which is designed to offer a combination of high-speed and low-noise performance, making it an ideal choice for a wide range of applications, including medical devices, test equipment, and professional audio.

Key Features

  • High Precision: The AD711BH offers outstanding precision with low total harmonic distortion (THD) and low noise, ensuring signal fidelity in critical applications.
  • Wide Bandwidth: With a bandwidth of 4 MHz, this op-amp can handle fast signal processing tasks with ease, making it suitable for high-speed amplifiers and filters.
  • Fast Settling Time: A fast settling time of 1 µs to 0.01% makes the AD711BH perfect for data acquisition systems and digital-to-analog conversion processes.
  • High Output Drive Capability: The device is capable of delivering high output currents, providing ample drive for a variety of loads.
  • Single or Dual Supply Operation: It can be operated from a single supply (up to 18V) or dual supplies (±15V), offering flexibility in different circuit configurations.

Applications

The AD711BH is versatile and can be used in a multitude of applications that require high-precision signal processing, including:

  • Professional Audio Equipment
  • Precision Data Systems
  • Active Filters
  • Buffer Amplifiers
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing the highest quality and reliability in its products. The AD711BH is built to meet stringent industry standards, ensuring consistent performance and durability across various environmental conditions. With its extended temperature range and robust design, the AD711BH stands as a testament to Analog Devices' dedication to excellence in precision analog technology.

For more information, detailed specifications, and purchasing options, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess