EN
  • EN
  • DE

AD711CN

Part No AD711CN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC Opamp Bifet Prec 25MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Number of Channels 1
Number of Circuits 1
Number of Pins 8
RoHS Non-Compliant
Slew Rate 20 V/µs
Win Source Part Number 1019743-AD711CN
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD711CN CAD Model

Description

The AD711CN is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed and accuracy for a wide array of applications. Engineered to provide low noise, high speed, and excellent linearity, the AD711CN stands out as a reliable component in precision analog circuits.

Key Features

  • Exceptional Linearity: The AD711CN boasts a differential input and a single-ended output, which ensures excellent linearity and minimizes distortion, making it ideal for high-fidelity audio and instrumentation applications.
  • High Speed: With a slew rate of 16 V/µs and a gain bandwidth product of 4 MHz, this operational amplifier is capable of handling fast signal transitions, ensuring signal fidelity in dynamic systems.
  • Low Noise: A low noise voltage of 0.9 nV/√Hz at 1 kHz makes the AD711CN suitable for sensitive applications where noise performance is critical, such as medical equipment and precision measurement instruments.
  • Stable with Capacitive Loads: The AD711CN is designed to be stable with capacitive loads up to 500 pF, which is beneficial for applications that involve capacitive sensors or long cable runs.

Applications

The versatility of the AD711CN allows it to be used in a variety of contexts, including:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Active filters and integrators
  • Sample-and-hold circuits
  • Buffer amplifiers

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD711CN is no exception. It is built to meet stringent standards, ensuring consistent performance and durability across a range of operating conditions. With its robust design, the AD711CN is a trusted choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

Package and Supply

The AD711CN comes in an 8-pin DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards. It operates within a supply range of ±4.5 V to ±18 V, accommodating a diverse set of power requirements and making it compatible with both single and dual supply operations.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess