The SDS1306T-221M-N is a shielded power inductor manufactured by Chilisin. It is designed for use in a wide range of power supply applications where efficient energy storage and filtering are required.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- EMI filtering
- Automotive electronics
Features:
- Shielded construction for low EMI
- High current carrying capacity
- Small size for space-constrained applications
- High inductance value (22µH)
- Operating temperature range: -40°C to +125°C
- Excellent temperature stability
Benefits:
- Reduced electromagnetic interference
- Efficient power conversion
- Compact design
- Reliable performance
- Extended operating life
Technical Specifications:
The SDS1306T-221M-N features a 22µH inductance with a tolerance of ±20%. It is designed for a saturation current of approximately 2.8A and a rated current of 2.4A. The DC resistance (DCR) is typically around 0.07 Ohms. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications.
The core material is typically a ferrite composition optimized for power applications, providing high saturation characteristics and low core losses. The inductor is constructed with a robust winding and termination to ensure mechanical stability and reliable electrical connections.
It is commonly used in step-up (boost) and step-down (buck) DC-DC converters, as well as in EMI filters to suppress unwanted noise in electronic circuits. The inductor's compact size allows it to be integrated into dense circuit boards without significantly increasing the overall size of the device.