EN
  • EN
  • DE

W9425G6XH-5

Part No W9425G6XH-5
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 4M, 4BANK, 4 Bit, DDR2 Sdram
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998334-W9425G6XH-5
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W9425G6XH-5 CAD Model

Description

The W9425G6XH-5 is a 256M x 16 DDR2 SDRAM from Winbond Electronics. This memory chip is a high-speed dynamic random-access memory designed for applications requiring large amounts of fast memory access.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices use DDR2 SDRAM for packet buffering and data storage.
  • Embedded Systems: Industrial controllers, medical devices, and other embedded systems use DDR2 SDRAM for program execution and data storage.
  • Gaming Consoles: Older gaming consoles use DDR2 SDRAM as main system memory.
  • Set-Top Boxes: Set-top boxes use DDR2 SDRAM for buffering video and audio data.

Features:

  • 256M x 16 Organization: Provides a large memory capacity of 256 megabytes organized as 16-bit words.
  • DDR2 Interface: Supports the DDR2 (Double Data Rate 2) standard for high-speed data transfer.
  • Operating Frequency: The "-5" likely indicates a speed grade of 500MHz DDR2 clock speed or a transfer rate of 1000 Mbps.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Bandwidth: DDR2 interface provides high bandwidth for fast data access.
  • Large Memory Capacity: 256MB capacity allows for storing large amounts of data.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The W9425G6XH-5 typically comes in a FBGA (Fine-Pitch Ball Grid Array) package. Key specifications include the operating voltage, clock frequency, latency, and timing parameters. The DDR2 SDRAM requires a stable power supply and proper termination to ensure reliable operation. The datasheet contains detailed electrical and mechanical specifications, as well as timing diagrams. The memory controller must be programmed correctly to access the memory efficiently. The device supports various power-saving modes to reduce power consumption when the memory is not actively being accessed. Consult the datasheet for the correct values based on the exact part number.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess