The AD711KR-REEL is a high-performance, precision monolithic operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc. This particular product comes in a convenient reel packaging, making it ideal for automated production processes and large-scale manufacturing.
Key Features
- High Precision: The AD711KR-REEL offers excellent accuracy and stability, which is essential for high-precision applications.
- Low Noise: With its low noise performance, this op-amp is suitable for audio applications and other sensitive instrumentation that requires minimal signal interference.
- Wide Bandwidth: It features a wide bandwidth that ensures a fast response and is capable of handling a broad range of frequencies.
- Low Total Harmonic Distortion (THD): This op-amp exhibits low THD, which is crucial for maintaining signal fidelity in high-end audio and other critical applications.
- Single or Dual Supply Operation: The AD711KR-REEL can operate from a single supply or dual supplies, providing flexibility in various circuit designs.
Applications
The AD711KR-REEL is versatile and can be used in a wide array of applications including:
- High-quality audio equipment
- Precision data acquisition systems
- Active filters and signal conditioning
- Professional medical equipment
- Test and measurement instruments
Technical Specifications
Some of the key technical specifications of the AD711KR-REEL include:
- Supply Voltage: ±4.5 V to ±18 V
- Output Current: Typically 20 mA
- Slew Rate: Typically 16 V/μs
- Input Offset Voltage: Typically 0.5 mV
- Operating Temperature Range: -40°C to +85°C
With its exceptional performance and versatility, the AD711KR-REEL op-amp is an excellent choice for designers and engineers looking for a reliable component that can deliver precision and quality in demanding applications.