EN
  • EN
  • DE

AD712TQ

Part No AD712TQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual Precision, Low Cost, High Speed, BiFET Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136929-AD712TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD712TQ CAD Model

Description

The AD712TQ from Analog Devices Inc. is a high-performance precision operational amplifier that offers a perfect blend of speed and accuracy. This dual-supply operational amplifier is designed for applications that demand both low noise and fast settling times, making it an ideal choice for high-end instrumentation, audio equipment, and other critical analog circuits.

Key Features

  • High Precision: The AD712TQ boasts excellent precision with low offset voltage and drift, ensuring high accuracy in measurement and control systems.
  • Wide Bandwidth: With a bandwidth of 4 MHz, this op-amp can handle a wide range of signals, making it versatile for various applications.
  • Fast Settling Time: It offers a fast settling time of 1 µs to 0.01%, which is critical for fast-paced applications where response time is crucial.
  • Low Noise: The device has a low noise performance, which minimizes signal distortion and allows for clearer signal amplification.
  • Dual Supply Operation: It operates with a dual power supply, which enhances the dynamic range and is essential for bipolar signal amplification.

Applications

The AD712TQ is suitable for a variety of applications, including:

  • Precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Test and measurement instruments
  • Industrial process controls

Quality and Reliability

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the AD712TQ operational amplifier is built to the highest quality standards. The device is thoroughly tested to ensure reliability and performance consistency, providing engineers with the confidence to integrate it into their most critical designs.

Conclusion

Overall, the AD712TQ operational amplifier is a testament to Analog Devices Inc.'s commitment to delivering exceptional precision and quality. Whether used in audio, instrumentation, or any other precision analog application, the AD712TQ stands out as a top-tier choice for designers who require the best in operational amplifier performance.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess