EN
  • EN
  • DE

AD7150BRMZ

Part No AD7150BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CAP CONV 2CH ULT LP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Capacitance-to-Digital Converter
Input Type Voltage
Output Type Digital
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 008091-AD7150BRMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7150BRMZ CAD Model

Description

The AD7150BRMZ from Analog Devices Inc. is a superior, high-performance capacitance-to-digital converter (CDC) that delivers a seamless interface for capacitive sensors. This compact, integrated circuit is particularly ideal for developing touch-sensitive interfaces, offering a reliable solution for a variety of applications that require precise human-machine interaction.

Key Features

  • High Resolution: The AD7150BRMZ features a 12-bit resolution providing fine detail in measurements, ensuring accurate sensing of capacitive changes.
  • Fast Response Time: With a fast response time, this CDC is capable of detecting rapid changes in capacitance, making it suitable for real-time applications.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7150BRMZ operates with low power consumption, extending the battery life of portable devices.
  • Automatic Calibration: The device includes an automatic calibration function that compensates for changes in temperature and environmental conditions, maintaining accuracy over time.
  • Adjustable Sensitivity: Sensitivity settings can be adjusted to cater to different operational requirements, allowing for customization based on the specific needs of the application.
  • I²C Compatible Interface: It supports an I²C compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.

Applications

The AD7150BRMZ is versatile and can be used in a wide range of applications, including:

  • Touchscreen interfaces and touchpads
  • Proximity detection for user interface controls
  • Material and liquid level sensing
  • Handheld and portable devices
  • Industrial control systems

Technical Specifications

Parameter Value
Resolution 12-bit
Supply Voltage 2.7V to 3.3V
Interface Type I²C
Package 10-MSOP

The AD7150BRMZ is presented in a compact 10-MSOP package, offering a space-saving design for modern electronics. Its precision and flexibility make it an ideal choice for designers who require a reliable CDC that is both easy to use and highly functional.

You May Also Be Interested in

Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6484 $116.5296
68+ $2.5653 $174.4404
94+ $2.4833 $233.4302
121+ $2.4001 $290.4121
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess