EN
  • EN
  • DE

AD7228KN

Part No AD7228KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS Octal 8-Bit DAC | IC DAC 8BIT V-OUT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 8
Settling Time 5μs, 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 10.8V ~ 16.5V, -5V
Supply Voltage , Digital 13.5V ~ 16.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number AD7228
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1136990-AD7228KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7228KN CAD Model

Description

The AD7228KN is a high-performance, octal digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This precision electronic component is designed to offer eight independent voltage output channels, each with 8-bit resolution. It is an ideal solution for applications that require multiple DACs in a compact form factor, such as automated test equipment, digital signal processing, and industrial control systems.

Key Features:

  • Resolution: 8 bits per channel, providing a fine level of control over output voltages.
  • Number of Channels: 8 independent channels, allowing for simultaneous updates and control of multiple outputs.
  • Interface: Easy interfacing with microprocessors or DSPs, thanks to its parallel data input structure.
  • Settling Time: Fast settling time ensures quick response to input changes, making it suitable for dynamic applications.
  • Output Range: Flexible output ranges to accommodate different application requirements.
  • Supply Voltage: Operates from a single 15V power supply or dual ±15V supplies, providing design versatility.
  • Package: Housed in a robust 24-pin DIP (Dual In-line Package), the AD7228KN is designed for through-hole mounting, facilitating easy integration into a wide range of systems.

Applications:

  • Automated Test Equipment (ATE)
  • Digital Signal Processing (DSP)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Motion Control
  • Programmable Logic Controllers (PLC)

With its combination of multiple DAC channels, high-speed performance, and ease of use, the AD7228KN from Analog Devices Inc. is a versatile component that addresses the needs of engineers and designers in a variety of complex electronic systems. Its reliable performance and proven track record make it a preferred choice for precision analog output applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess