EN
  • EN
  • DE

AD724JR

Part No AD724JR
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB TO NTSC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Video Encoder
Applications RGB to NTSC/PAL
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 088358-AD724JR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD724JR CAD Model

Description

Introducing the AD724JR from Analog Devices Inc.

The AD724JR is a high-performance, integrated RGB to NTSC/PAL encoder that efficiently converts red, green, and blue color component signals into their corresponding television formats. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this encoder is designed for applications requiring superior image quality and easy interfacing to video DACs.

With its compact SOIC package, the AD724JR is an ideal solution for video applications where space is at a premium, such as portable and handheld devices, video game consoles, and computer video output to TVs. The device is capable of operating on a single 5V power supply, making it a versatile choice for various systems.

One of the key features of the AD724JR is its ability to accept full-scale RGB inputs, which allows for a wide color gamut and precise color reproduction. The encoder also includes an onboard color burst oscillator that requires only a single 4.43361875 MHz (PAL) or 3.579545 MHz (NTSC) crystal to operate, thus simplifying the design and reducing external component count.

The AD724JR also features an integrated luminance trap filter that eliminates cross-color artifacts and a chrominance trap filter to remove any subcarrier frequency components from the RGB signals. This results in cleaner, crisper video output without the need for additional external filtering. Its luma (Y) and chroma (C) outputs can directly drive a composite video signal, and it also supports S-Video output for higher quality video applications.

Additionally, the AD724JR offers a wide range of adjustments, including back porch clamping for signal synchronization and a pedestal (setup) control to ensure compatibility with different video standards. The device also has a power-down feature that significantly reduces power consumption when not in active use, making it an energy-efficient choice for battery-powered devices.

In summary, the AD724JR from Analog Devices Inc. is a robust, easy-to-use RGB to NTSC/PAL encoder that delivers high-quality video performance suitable for a variety of applications. Its integration of key features and low power consumption make it a valuable component in any video signal processing chain.

You May Also Be Interested in

Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess