EN
  • EN
  • DE

AD7303BRZ-REEL7

Part No AD7303BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 8 Bit Digital to Analog Converter 2 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD7303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7303BRZ-REEL7DKR, AD7303BRZ-REEL7TR, AD7303BRZ-REEL7-ND, AD7303BRZ-REEL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909657-AD7303BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7303BRZ-REEL7 CAD Model

Description

Product Overview: AD7303BRZ-REEL7

The AD7303BRZ-REEL7 is a high-performance, dual 8-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the semiconductor industry. This precision digital-to-analog converter is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, digital signal processing, and automated test equipment.

Key Features:

  • Dual Voltage Output: The AD7303BRZ-REEL7 features two voltage output DACs, allowing for simultaneous output of two different analog signals from digital inputs.
  • 8-Bit Resolution: With 8-bit resolution, this DAC provides sufficient granularity for many applications, ensuring accurate representation of digital values in the analog domain.
  • Wide Power Supply Range: The device operates from a 2.7V to 5.5V power supply, giving designers the flexibility to use it in various systems without the need for additional power regulation.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7303BRZ-REEL7 offers low power consumption, contributing to overall system power efficiency.
  • High-Speed Serial Interface: The DAC incorporates a high-speed, 3-wire serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into digital systems.
  • Compact Package: Supplied in a small outline integrated circuit (SOIC) package, this component is suitable for space-constrained applications.
  • On-Chip Output Buffer Amplifiers: The on-chip output buffer amplifiers provide rail-to-rail output swing and eliminate the need for external buffer circuitry.
  • Reference Input: The device features a reference input that sets the full-scale output voltage, providing design flexibility and precision control over the output range.

Applications:

  • Industrial Control Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Portable Battery-Powered Instruments
  • Data Acquisition Systems

The AD7303BRZ-REEL7 is available in a tape and reel format, ensuring compatibility with automated manufacturing processes, reducing production costs, and enhancing production efficiency. With its robust feature set and flexible operation, this DAC from Analog Devices Inc. is a versatile and reliable choice for designers looking to bridge the gap between the digital and analog worlds.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0405 $52.1620
10+ $10.6999 $106.9990
15+ $10.3656 $155.4840
20+ $10.0312 $200.6240
26+ $9.6968 $252.1168
35+ $8.6937 $304.2795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess