EN
  • EN
  • DE

AD73311ARS

Part No AD73311ARS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, Low Power CMOS General Purpose Analog Front End
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137097-AD73311ARS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD73311ARS CAD Model

Description

The AD73311ARS is a high-performance, low-power, single-channel front-end processor designed by Analog Devices Inc. for general-purpose analog signal processing applications. This versatile component is particularly suitable for a wide range of applications, including voice and telephony systems, modems, speech processing, and industrial control systems.

Key Features

  • High Integration: The AD73311ARS combines an analog front-end with a 16-bit sigma-delta A/D converter and a 16-bit D/A converter, streamlining design processes by reducing the number of components required.
  • Programmable Sampling Rates: It supports various sampling rates, making it adaptable for multiple applications that require different levels of audio quality or bandwidth.
  • Low Power Consumption: Designed with power efficiency in mind, the AD73311ARS is ideal for battery-powered devices, ensuring longer operation times and reduced power costs.
  • Flexible Serial Interface: The device features a serial interface that is compatible with various DSP and microcontroller interfaces, providing ease of integration into existing systems.

Performance Specifications

The AD73311ARS boasts excellent analog performance with a dynamic range that ensures clear, accurate signal conversion. Its low distortion characteristics make it a preferred choice for high-fidelity audio applications.

Applications

Whether it's for professional audio equipment, voice-activated systems, or sophisticated industrial sensors, the AD73311ARS provides the reliability and performance that professionals expect from Analog Devices Inc. It's a testament to the company's commitment to high-quality, precision-engineered components that lead the industry in performance and value.

Package and Availability

The AD73311ARS comes in a compact surface-mount package, which is well-suited for space-constrained applications. It is available through various distributors and directly from Analog Devices Inc., ensuring that designers can easily incorporate it into their projects.

Conclusion

With its robust feature set, the AD73311ARS from Analog Devices Inc. stands out as an exemplary solution for designers seeking a high-quality, versatile analog front-end processor. Its integration of key functionalities, combined with its high performance and ease of use, makes it a valuable addition to any project demanding precise analog signal processing.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6848 $51.3600
180+ $0.5619 $101.1420
280+ $0.5444 $152.4320
380+ $0.5268 $200.1840
495+ $0.5093 $252.1035
660+ $0.4566 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 997 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess