EN
  • EN
  • DE

AD73411BB-80

Part No AD73411BB-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END W/DSP 119BGA  /  2 Channel AFE 16 Bit 119-PBGA (14x22)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Number of Bits 16
Number of Channels 2
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting SMD (SMT)
Package / Case 119-BBGA
Supplier Device Package 119-PBGA (14x22)
Base Product Number AD73411
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ANAANAAD73411BB-80,2156-AD73411BB-80-AD
Standard Package 12
Win Source Part Number 1162257-AD73411BB-80
Ultra Librarian 3D Model Ultra Librarian AD73411BB-80 CAD Model

Description

The AD73411BB-80 is a high-performance, single-chip audio processor from Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced processor is designed to cater to a wide array of audio applications, offering a perfect blend of audio signal processing capabilities and flexibility.

Key Features

  • High Precision: The AD73411BB-80 boasts a 16-bit sigma-delta ADC/DAC that ensures high-fidelity audio signal conversion, providing crystal-clear sound quality for the most demanding audio applications.
  • Integrated Codec: This processor comes with an integrated codec, reducing the need for additional external components and simplifying the design process for engineers.
  • Programmable Sample Rates: With programmable sample rates, the AD73411BB-80 offers versatility, allowing designers to tailor the audio processing to the specific needs of their application.
  • Low Power Consumption: Designed with power efficiency in mind, this audio processor is ideal for battery-powered devices, ensuring longer operation times without sacrificing performance.
  • On-Chip Filtering: The inclusion of on-chip filtering options provides additional flexibility, enabling designers to implement custom filtering without the need for external components.

Applications

The AD73411BB-80 is suitable for a variety of audio applications, including but not limited to:

  • Professional and consumer audio systems
  • Automotive audio systems
  • Active noise cancellation systems
  • Audio processing for handheld devices
  • Telecommunication systems

Technical Specifications

The AD73411BB-80 operates at a voltage range of 2.7V to 5.5V, accommodating various system designs. Its 80-lead LQFP (Low Profile Quad Flat Package) ensures a compact footprint, making it an excellent choice for space-constrained applications.

Conclusion

The AD73411BB-80 from Analog Devices Inc. represents a robust, versatile audio processing solution that combines high-quality audio performance with low power consumption and a small form factor. It is an ideal choice for designers looking to enhance the audio experience in their next-generation devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess