The AD7391AR is a precision, low power, 10-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is part of the AD739x family of DACs that provides a combination of high-speed and accurate data conversion with low power consumption, making it an excellent choice for battery-powered applications and other power-sensitive systems.
Key Features:
- Resolution: The AD7391AR offers a 10-bit resolution, providing fine granularity in the analog output, suitable for precision applications where the quality of the analog signal is paramount.
- Power Efficiency: With a typical supply current of just 210 µA, this DAC is optimized for low power consumption, extending the battery life of portable devices.
- Voltage Reference: The device includes an internal reference voltage, simplifying design and reducing external component count.
- Flexible Operation: The AD7391AR operates from a single 2.7V to 5.5V supply, allowing it to be used in a wide range of applications and systems.
- Interface: It features a 3-wire serial interface that is SPI, QSPI, MICROWIRE, and DSP compatible, making it easy to integrate into existing digital systems.
- Packaging: Available in a compact SOIC-8 package, the AD7391AR is designed for space-constrained applications.
Applications:
The AD7391AR is ideal for various applications that require high precision and low power consumption, including:
- Portable battery-operated equipment
- Digital gain and offset adjustment
- Process control and industrial automation
- Data acquisition systems
- Automotive systems
Technical Specifications:
Parameter
Value
Resolution
10-bit
Supply Current
210 µA (typical)
Supply Voltage
2.7V to 5.5V
Interface
Serial (3-wire)
Package
SOIC-8
For detailed information about the AD7391AR, please consult the datasheet and technical documentation available on the Analog Devices Inc. website.