EN
  • EN
  • DE

AD7399BRU

Part No AD7399BRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad, Serial-Input 12-Bit/10-Bit DACs | IC DAC 10BIT V-OUT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V, ±5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7399
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137167-AD7399BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7399BRU CAD Model

Description

The AD7399BRU is a precision, high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This particular model is part of the AD739x family of octal, 12-bit DACs and is designed to offer a perfect blend of functionality and flexibility, making it suitable for a wide range of applications, including industrial control systems, digital signal processing, and automated test equipment.

Key Features

  • Resolution: The AD7399BRU boasts a 12-bit resolution, ensuring accurate and precise digital-to-analog conversion.
  • Channels: This device features eight independent DAC channels, allowing for multiple outputs to be controlled simultaneously.
  • Interface: It comes with a versatile serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of integration into various systems.
  • Power Supply: The DAC operates from a single 2.7V to 5.5V supply, offering flexibility in power-sensitive applications.
  • Packaging: Housed in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), the AD7399BRU is designed for space-constrained applications.

Performance Specifications

The AD7399BRU delivers exceptional performance with a settling time of just 1 μs to within ±0.5 LSB, enabling rapid and accurate signal generation. Additionally, its low power consumption makes it an ideal choice for portable and battery-operated equipment.

Applications

With its robust feature set, the AD7399BRU is well-suited for a variety of applications. It is particularly useful in:

  • Process Control: Precise DACs are critical for accurate control of industrial processes.
  • Data Acquisition Systems: High-resolution DACs ensure the fidelity of analog signals in data acquisition.
  • Digital Signal Processing: DSP applications benefit from the fast settling time and multiple channels of the AD7399BRU.
  • Automated Test Equipment (ATE): Reliability and precision are key in test equipment, and the AD7399BRU delivers on both fronts.

To summarize, the AD7399BRU from Analog Devices Inc. is a versatile and efficient solution for digital-to-analog conversion needs, providing high accuracy, fast performance, and ease of use in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess