EN
  • EN
  • DE

AM28F512A-200JC

Part No AM28F512A-200JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 512 Kilobit (64 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143631-AM28F512A-200JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM28F512A-200JC CAD Model

Description

The AM28F512A-200JC is a 512 Kbit (64K x 8) CMOS Flash memory manufactured by Advanced Micro Devices (AMD). It provides non-volatile storage that can be electrically erased and reprogrammed, making it suitable for applications that require frequent updates or storage of configuration data. The '200' in the part number indicates an access time of 200 nanoseconds.

Applications:

  • Embedded Systems: Storing firmware and boot code in embedded microcontrollers and processors.
  • Industrial Control Systems: Configuration data and operating parameters for programmable logic controllers (PLCs).
  • Telecommunications Equipment: Storing system settings and boot code in communication devices.
  • Instrumentation: Storing calibration data and program code for test and measurement instruments.
  • Automotive Systems: Used in automotive electronics for storing ECU (Engine Control Unit) firmware.

Features:

  • 512 Kbit (64K x 8) Memory Organization: Provides a storage capacity of 524,288 bits organized as 65,536 bytes of 8 bits each.
  • Access Time: 200 ns access time allows for relatively quick data retrieval.
  • Electrically Erasable and Programmable: Enables in-system programming and updates without removing the device.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • Sector Erase Capability: Enables selective erasure of memory sectors, allowing for efficient memory management.
  • Automatic Write Timing: Simplifies the write process and reduces the complexity of the memory interface.

Benefits:

  • Reliable Non-Volatile Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Allows for firmware updates and system maintenance without physical removal of the device.
  • Simplified System Integration: The single 5V power supply simplifies the design and reduces component count.
  • Efficient Memory Management: Sector erase capability allows for flexible and efficient memory management.
  • Fast Read Access: Improves system performance due to quick data retrieval.

Additional Details:

The AM28F512A-200JC is typically housed in a 32-pin JLCC (J-Leaded Chip Carrier) package. It offers high endurance and data retention, ensuring reliable performance over a long lifespan. It also supports standard flash memory programming algorithms, making it compatible with a wide range of programmers and development tools. The device's robust design and electrical characteristics make it suitable for use in demanding applications.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess