EN
  • EN
  • DE

AD7466BRT

Part No AD7466BRT
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1.8 V, Micro-Power, 8/10/12-Bit ADCs in 6 Lead SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137232-AD7466BRT
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7466BRT CAD Model

Description

AD7466BRT: A High-Performance 12-Bit SAR ADC by Analog Devices Inc.

The AD7466BRT is a superior 12-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) engineered by Analog Devices Inc., a renowned leader in high-performance semiconductors. This ADC is designed for applications where space and power efficiency are critical, without compromising on performance and precision.

Key Features

  • Resolution: 12-Bit SAR ADC, providing high precision and accuracy for sensitive applications.
  • Throughput: Offers a throughput rate of up to 1 MSPS (Mega-Samples Per Second), enabling rapid data acquisition for real-time processing.
  • Power Consumption: Ultra-low power operation, with typical power dissipation of just 1 mW at 1 MSPS, making it ideal for battery-powered devices and power-sensitive applications.
  • Package: Available in a compact SOT-23 6-lead package, allowing for efficient use of board space in space-constrained designs.
  • Interface: Features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Voltage Range: Operates from a single 2.7 V to 5.5 V supply, providing flexibility across different power environments.
  • No External Reference: The internal reference voltage eliminates the need for external components, simplifying design and reducing system cost.

Applications

The AD7466BRT is versatile and can be employed in a broad spectrum of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Handheld instruments
  • Industrial control systems
  • Communications systems

Performance and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of performance and reliability. The AD7466BRT ADC is a testament to this commitment, offering not only high-speed data conversion but also stability and accuracy over temperature and time. It is an ideal choice for designers looking for an ADC that can perform in demanding environments while maintaining a low footprint and energy consumption.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess