AD7478AAKSZ-500RL7 - Analog Devices Inc.
The AD7478AAKSZ-500RL7 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact and efficient component is designed to meet the rigorous demands of modern electronic systems, providing accurate digital representations of analog signals with minimal power consumption.
Key Features:
- Resolution: 12-bit ADC, providing fine granularity for analog signal conversion.
- Sampling Rate: Capable of up to 500 kSPS (kilo-samples per second), enabling it to handle high-speed signals with ease.
- Interface: Features a Serial Peripheral Interface (SPI) that ensures easy integration with microcontrollers and digital systems.
- Power Efficiency: Operates with a single 2.7 V to 5.25 V power supply, making it suitable for battery-powered devices and portable applications.
- Package: Available in a compact 6-lead SC70 package, allowing for space-saving designs.
- Temperature Range: Guaranteed operation over the industrial temperature range of -40°C to +85°C.
The AD7478AAKSZ-500RL7 is engineered to provide precise data conversion while maintaining a low power profile. It is an ideal choice for applications where space and power are at a premium, such as portable medical devices, data acquisition systems, and battery-operated equipment.
Applications:
- Portable Instrumentation
- Data Acquisition Systems
- Battery-Powered Devices
- Medical Devices
- Communication Systems
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7478AAKSZ-500RL7 is no exception. It delivers consistent performance, making it a reliable choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.