Product Overview: AD7507JN by Analog Devices Inc.
The AD7507JN is a high-performance, multi-channel analog multiplexer from the renowned manufacturer Analog Devices Inc. This precision electronic component is designed to cater to a wide array of applications that require a reliable and efficient means to switch between multiple analog signals.
Key Features
- Channel Configuration: The AD7507JN boasts a versatile 8-channel dual/multiplexer configuration, allowing for flexible signal routing in complex systems.
- High Integration: Its integrated design minimizes the need for external components, thereby reducing system complexity and enhancing reliability.
- Low On-Resistance: The device features a low on-resistance, which translates to minimal signal attenuation when switching, ensuring signal integrity is maintained.
- Wide Voltage Range: It operates effectively over a broad voltage range, accommodating various signal levels and making it suitable for diverse operational environments.
Applications
The AD7507JN is adept at serving multiple industries, including but not limited to:
- Data Acquisition Systems
- Test Equipment
- Process Control Systems
- Avionics
Technical Specifications
Parameter
Value
Supply Voltage
±15V
On-Resistance (Max)
450 Ohms
Switching Time
1.5 µs
Operating Temperature
-40°C to +85°C
Quality and Reliability
Analog Devices Inc. has a long-standing reputation for providing components that are both high in quality and reliability. The AD7507JN is no exception, as it is manufactured to meet stringent industry standards, ensuring performance and durability in the most demanding conditions.
Whether you are designing a sophisticated industrial system or a precision measurement device, the AD7507JN from Analog Devices Inc. offers the functionality and performance to meet your needs.