EN
  • EN
  • DE

AD7524TQ/883B

Part No AD7524TQ/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description IC Dac 8 Bit Multiplying 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227397-AD7524TQ/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7524TQ/883B CAD Model

Description

The AD7524TQ/883B is a high-performance, CMOS 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is part of the military-grade product line, ensuring robustness and reliability for critical applications.

Key Features

  • Resolution: 8-bit
  • Package: Qualified to MIL-STD-883 standards
  • Settling Time: Fast conversion rate with a typical settling time of 100 ns, enabling rapid data processing and control.
  • Output: The DAC provides a stable analog output, which can be buffered with an external op-amp to drive capacitive loads.
  • Power Consumption: Low power operation, ideal for battery-powered devices and energy-efficient systems.
  • Interface: Simple digital interface compatible with various microprocessors and digital systems.

Applications

The AD7524TQ/883B is suitable for a wide range of applications, particularly where high reliability and precision are paramount. These include:

  • Avionics and aerospace systems
  • Military and defense equipment
  • High-reliability industrial applications
  • Precision instrumentation
  • Automated test equipment (ATE)

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance. The AD7524TQ/883B is manufactured to meet stringent military specifications, ensuring it performs under extreme conditions. Its robust design and high-quality construction make it a reliable choice for mission-critical systems where failure is not an option.

Ordering Information

To inquire about purchasing the AD7524TQ/883B or to obtain more detailed specifications and support, customers can contact Analog Devices Inc. directly or visit their authorized distributors. The AD7524TQ/883B is supplied in a hermetically sealed package, ensuring its integrity and performance over a wide range of environmental conditions.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Generic
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention