AD7545ALPZ-REEL - Precision DAC from Analog Devices Inc.
The AD7545ALPZ-REEL from Analog Devices Inc. is a high-performance, precision 12-bit Digital-to-Analog Converter (DAC) that offers outstanding accuracy and stability. It is part of the AD7545 series and comes in a convenient tape and reel package, making it ideal for automated manufacturing processes.
Key Features
- Resolution: 12-bit, ensuring fine granularity in analog output.
- Interface: The device features a simple, versatile microprocessor interface that is compatible with most microprocessors.
- Settling Time: Fast settling time allows for quick response to digital input changes.
- Power Supply: Operates from a single +5V to +15V power supply, providing design flexibility for various applications.
- Package: Supplied in a low profile 20-lead PLCC (Plastic Leaded Chip Carrier) package.
- Temperature Range: Specified performance over the extended industrial temperature range (-40°C to +85°C).
Applications
The AD7545ALPZ-REEL is suitable for a wide range of applications that require precise digital-to-analog conversion. These include:
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Process Control Systems
- Digital Calibration
- Instrumentation
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD7545ALPZ-REEL is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding environments.
Ordering Information
The device is available in a tape and reel format under the part number AD7545ALPZ-REEL for ease of integration into automated assembly lines, helping to reduce manufacturing time and costs.
For detailed technical specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their support team for personalized assistance.