EN
  • EN
  • DE

AD7547LP

Part No AD7547LP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS PARALLEL LOADING DUAL 12-BIT DAC | IC DAC 12BIT A-OUT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 2
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 10.8V ~ 16.5V
Supply Voltage , Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Style SMD
Family Part Number AD7547
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137438-AD7547LP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7547LP CAD Model

Description

The AD7547LP is a precision, dual 12-bit digital-to-analog converter (DAC) designed to provide high-performance and reliability in a range of applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this component is ideal for situations where accurate digital control of analog signals is required.

Key Features:

  • Dual Matched DACs: The AD7547LP contains two matched DACs in a single package, offering synchronous updating of multiple channels.
  • High Resolution: With 12-bit resolution, this DAC provides fine control over the analog output, making it suitable for applications requiring precise signal generation.
  • Monolithic Construction: The monolithic construction ensures excellent thermal tracking and minimizes package stress related effects.
  • 4-Quadrant Multiplication: This feature allows the AD7547LP to be used in a wide variety of applications, including programmable gain and attenuation functions.
  • Low Power Consumption: The device operates on a low power supply, making it suitable for portable and battery-powered equipment.
  • Settling Time: Fast settling time ensures quick response to input changes, which is critical for real-time applications.
  • Wide Operating Temperature Range: The AD7547LP is designed to operate over an extended temperature range, ensuring reliability in various environments.

Applications:

  • Automatic Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • Waveform Generation

Technical Specifications:

Parameter Value
Resolution 12 bits
Number of DACs 2
Settling Time Typically 1µs
Output Type Voltage
Power Supply +/- 11.4V to +/- 16.5V
Operating Temperature -40°C to +85°C

The AD7547LP is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. Whether for industrial, commercial, or sophisticated military applications, this dual DAC offers a blend of performance and versatility that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.7072 $80.7072
2+ $66.2214 $132.4428
3+ $64.1519 $192.4557
4+ $62.0826 $248.3304
5+ $60.0131 $300.0655
7+ $53.8049 $376.6343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess