EN
  • EN
  • DE

AD7672KN10

Part No AD7672KN10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT LC2MOS 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 100k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Base Product Number AD7672
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554846-AD7672KN10
Ultra Librarian 3D Model Ultra Librarian AD7672KN10 CAD Model

Description

The AD7672KN10 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a company renowned for its high-performance semiconductor products. This ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features

  • Resolution: 12-bit, offering fine granularity for precise measurements.
  • Sampling Rate: A high-speed ADC capable of converting analog signals at a rapid rate, ensuring real-time data processing.
  • Interface: Easy to interface with various microprocessors and digital systems, providing flexibility in system design.
  • Low Power Consumption: Designed for efficiency, the AD7672KN10 minimizes power usage, making it suitable for portable and battery-operated devices.
  • Input Voltage Range: Accommodates a broad range of input voltages, enhancing its versatility across different use cases.
  • Package: Housed in a robust package that ensures durability and long-term reliability.
  • Reference Voltage: Features an external reference voltage, allowing for customizable and precise calibration.

Applications

The AD7672KN10 is adept at handling complex and noise-sensitive tasks where accuracy is paramount. It is commonly used in:

  • Medical imaging equipment, such as CT scanners and digital X-ray systems, where precise data conversion is critical for accurate diagnostics.
  • High-speed data acquisition systems that require rapid and accurate analog-to-digital conversion to monitor and control processes.
  • Industrial automation and control systems, where the ADC's robustness and precision support reliable operation in harsh environments.
  • Instrumentation and test equipment, providing the accuracy and speed needed for various measurements and analyses.

Conclusion

The AD7672KN10 from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, high-performance components. Its combination of speed, precision, and low power consumption makes it an exceptional choice for professionals and industries demanding the very best in ADC technology.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess