EN
  • EN
  • DE

ADSP-BF536BBC-4A

Part No ADSP-BF536BBC-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 182CSPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 100kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 182-LFBGA, CSPBGA
Supplier Device Package 182-CSPBGA (12x12)
Base Product Number ADSP-BF536
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559579-ADSP-BF536BBC-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF536BBC-4A CAD Model

Description

The ADSP-BF536BBC-4A is a cutting-edge processor developed by Analog Devices Inc., designed to cater to a wide range of applications that require high-speed signal processing capabilities. This processor is part of the Blackfin family, which is renowned for its combination of a microcontroller architecture with a digital signal processor (DSP) to provide an optimal solution for embedded systems.

Key Features

  • High-Performance Signal Processing: With its core clock speed capable of reaching up to 400 MHz, the ADSP-BF536BBC-4A delivers exceptional performance for demanding applications.
  • Integrated Memory: The processor includes on-chip memory, which consists of 148KB of RAM, ensuring fast data access and efficient operation.
  • Network Connectivity: Equipped with an Ethernet MAC, this processor facilitates easy network connections, making it ideal for Internet of Things (IoT) devices and networked systems.
  • Low Power Consumption: Energy efficiency is a hallmark of the ADSP-BF536BBC-4A, making it suitable for portable and battery-powered devices.

Applications

The versatility of the ADSP-BF536BBC-4A allows it to be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Telematics
  • Wireless Communication Devices
  • Medical Imaging Systems
  • Instrumentation and Measurement Devices

Technical Specifications

Parameter Value CPU Core Blackfin Max Frequency 400 MHz On-Chip RAM 148KB Primary Interface Ethernet MAC Package BGA

For developers and engineers looking for a reliable and high-performing processor, the ADSP-BF536BBC-4A from Analog Devices Inc. offers an excellent balance of speed, power efficiency, and integrated features to power the next generation of embedded systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess