EN
  • EN
  • DE

AD7683BRMZRL

Part No AD7683BRMZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 100KSPS 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1717+
Reference case MSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736808-AD7683BRMZRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7683BRMZRL CAD Model

Description

Product Overview: AD7683BRMZRL by Analog Devices Inc.

The AD7683BRMZRL is a high-performance, 16-bit successive approximation analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed for precision data acquisition systems, this compact and efficient component is ideal for a wide range of applications, including medical instrumentation, industrial process control, and battery-powered devices.

Key Features

  • High Resolution: With its 16-bit resolution, the AD7683BRMZRL ensures accurate and reliable data conversion, capturing even the smallest signal variations with precision.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for portable and battery-operated equipment where power efficiency is critical.
  • Pseudo-Differential Input: The pseudo-differential input structure allows for the reduction of common-mode noise, enhancing the ADC's performance in noisy environments.
  • No Latency: The ADC offers a no-latency feature, meaning that it provides a new output data after each conversion without delay, which is crucial for real-time monitoring systems.
  • Flexible Power Supply: Operating with a single 2.5 V to 5.5 V power supply, the AD7683BRMZRL is versatile for various system design requirements.
  • Compact Package: Housed in a 10-lead MSOP (Mini Small Outline Package), the device takes up minimal space on a printed circuit board, contributing to a reduced system footprint.

Applications

The AD7683BRMZRL's combination of features makes it suitable for a diverse array of applications:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical monitoring devices
  • Industrial process controls

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7683BRMZRL is no exception. It delivers consistent performance even under varying conditions and is built to meet the stringent requirements of industrial and medical applications. Engineers and designers looking for a dependable and precise ADC will find the AD7683BRMZRL to be an excellent choice for their data conversion needs.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9612 $53.7672
12+ $8.3941 $100.7292
19+ $8.1105 $154.0995
27+ $7.5433 $203.6691
35+ $7.2598 $254.0930
44+ $6.9762 $306.9528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess