The AD768ARZ is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional accuracy and stability. Ideal for demanding applications such as medical instrumentation, automated test equipment, and high-end audio systems, this DAC is a key component for precision signal processing.
Key Features
- Resolution: 16-bit for high-precision output.
- Update Rate: Capable of a fast data update rate, making it suitable for high-speed applications.
- Settling Time: Fast settling time ensures quick response to changes in input data.
- Low Glitch Energy: Reduces the transient energy when switching output levels, minimizing disturbances in the output signal.
- Output Range: The DAC provides a flexible output range, accommodating various application requirements.
- Power Consumption: Optimized for low power operation, which is critical for power-sensitive designs.
Performance and Reliability
The AD768ARZ is engineered to meet the rigorous standards of high-end, precision data conversion. Its robust architecture ensures reliable performance over a wide range of temperatures and operating conditions. With its integrated features, the AD768ARZ reduces the need for external components, simplifying design and enhancing overall system reliability.
Applications
Due to its high resolution and fast update rate, the AD768ARZ is well-suited for a variety of applications, including:
- Medical Imaging Systems
- Professional Audio Equipment
- Industrial Process Controls
- Instrumentation and Measurement Devices
- Communication Infrastructure
Product Specifications
Parameter
Value
Resolution
16-bit
Interface
Parallel
Settling Time
Specified in datasheet
Output Type
Voltage - Unbuffered
Package / Case
24-SOIC (0.295", 7.50mm Width)
For more detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Analog Devices Inc.