The AD7741BNZ is a high-performance, low-power frequency-to-digital converter from Analog Devices Inc., renowned for its precision electronic components. This integrated circuit is designed to provide a direct digital output corresponding to the frequency of a voltage-controlled oscillator (VCO), making it an ideal choice for a wide range of applications that require accurate frequency-to-digital conversion.
Key Features
- High Resolution: The AD7741BNZ offers a high-resolution output, ensuring precise frequency measurements for demanding applications.
- Low Power Consumption: Designed with power efficiency in mind, this device is suitable for battery-operated equipment and other applications where power conservation is critical.
- Variable Voltage Supply: It operates on a 2.7V to 5.25V supply voltage range, providing flexibility in various system designs.
- Wide Frequency Range: The device can handle a broad range of input frequencies, making it versatile for multiple uses.
- Serial Interface: The AD7741BNZ features a serial interface for easy integration with microcontrollers and digital systems.
Applications
The AD7741BNZ is suitable for a variety of applications, including:
- Portable instrumentation
- Base-station frequency monitoring
- PLL (Phase-Locked Loop) feedback loops
- Test and measurement systems
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Supply Voltage |
2.7V to 5.25V |
| Interface Type |
Serial (SPI, QSPI, MICROWIRE) |
| Package |
8-DIP (0.300", 7.62mm) |
With its robust design and reliable performance, the AD7741BNZ from Analog Devices Inc. stands out as a superior choice for designers who need an efficient and precise frequency-to-digital conversion solution.