EN
  • EN
  • DE

AD7741BRZ-REEL7

Part No AD7741BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER VOLT TO FREQ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Voltage to Frequency
Frequency - Max 6.144Mhz
Full Scale ±50ppm/°C
Linearity ±0.024%
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767405-AD7741BRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name AD7741
Introduction Date November 25, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7741BRZ-REEL7 CAD Model

Description

Product Overview: AD7741BRZ-REEL7 from Analog Devices Inc.

The AD7741BRZ-REEL7 is a high-performance, low-power, voltage-to-frequency converter from the renowned manufacturer Analog Devices Inc. This precision device is designed to provide a simple and effective solution for converting analog signals into high-frequency digital outputs. It is ideal for applications in industrial control systems, instrumentation, and automation where accurate frequency conversion is essential.

Key Features

  • High Accuracy: The AD7741BRZ-REEL7 offers excellent accuracy and stability, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, this converter operates with minimal power, making it suitable for battery-powered or energy-sensitive systems.
  • Wide Frequency Range: It is capable of handling a broad range of input frequencies, providing versatility across various use cases.
  • Single Supply Operation: This device can be powered by a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Compact Package: The AD7741BRZ-REEL7 comes in a small footprint, saving valuable board space in dense electronic designs.

Applications

  • Industrial Automation
  • Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

Technical Specifications

The device features a voltage input range that suits a variety of sensor and signal sources. It is packaged in a compact RoHS-compliant SOIC-8 package, making it easy to integrate into a wide range of electronic assemblies. The AD7741BRZ-REEL7 is also available on a 7-inch reel, facilitating automated manufacturing processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD7741BRZ-REEL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across temperature and operating conditions.

You May Also Be Interested in

Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7633
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4349
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.6133
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8378
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.6293
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2578 $50.0624
20+ $5.1346 $102.6920
31+ $4.9742 $154.2002
42+ $4.8137 $202.1754
54+ $4.6533 $251.2782
72+ $4.1719 $300.3768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,945 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess