EN
  • EN
  • DE

AD7746ARUZ-REEL

Part No AD7746ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT CONV 24BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Capacitance-to-Digital Converter 24 b - Serial 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7746ARUZ-REELCT, AD7746ARUZ-REEL-ND, AD7746ARUZ-REELTR, AD7746ARUZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909764-AD7746ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7746ARUZ-REEL CAD Model

Description

AD7746ARUZ-REEL Capacitance-to-Digital Converter

The AD7746ARUZ-REEL is a highly precise capacitance-to-digital converter (CDC) from Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the REEL packaging series, which ensures efficient and reliable supply for mass production requirements.

Key Features

  • 24-bit Capacitance-to-Digital Converter (CDC)
  • Dual capacitance input channels
  • High accuracy: 4 fF resolution with no missing codes
  • Programmable input range and sample rate
  • Integrated temperature sensor
  • I²C compatible serial interface
  • Supply voltage: 2.7 V to 5.25 V
  • Compact TSSOP-16 package

Applications

The AD7746ARUZ-REEL is designed for applications requiring high-precision capacitive sensing. It is ideal for:

  • Material analysis and detection
  • Industrial process control
  • Liquid level sensing
  • Position and proximity sensing
  • Humidity and moisture analysis

Product Description

The AD7746ARUZ-REEL is optimized for sensing capacitive changes, making it perfect for advanced sensor systems. The device features dual differential inputs which allow for simultaneous measurement of two separate capacitive sensors. With its 24-bit resolution, this CDC offers exceptional measurement precision, providing 4 femtofarad (fF) resolution with no missing codes.

For enhanced flexibility, the AD7746ARUZ-REEL includes a programmable input range and sample rate, allowing designers to tailor the device to their specific application requirements. Moreover, an onboard temperature sensor enables temperature compensation and provides additional sensor data.

Communication with microcontrollers or digital systems is facilitated through an I²C compatible serial interface, ensuring easy integration into a wide range of systems. Operating over a supply voltage range of 2.7 V to 5.25 V, this device is versatile and can be powered by various sources.

Housed in a compact TSSOP-16 package, the AD7746ARUZ-REEL is suitable for space-constrained applications, maintaining a small footprint without compromising on performance.

With its precision, integration, and ease of use, the AD7746ARUZ-REEL from Analog Devices Inc. stands out as a superior solution for advanced capacitive sensing applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,794 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess