EN
  • EN
  • DE

AD7755ARSRL

Part No AD7755ARSRL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Energy Metering IC with Pulse Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171831-AD7755ARSRL
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7755ARSRL CAD Model

Description

Product Overview: AD7755ARSRL from Analog Devices Inc.

The AD7755ARSRL is a high-quality energy measurement integrated circuit (IC) produced by Analog Devices Inc., a leader in the semiconductor industry. This specialized IC is designed for effective single-phase electrical energy measurement in various applications such as utility meters, energy monitoring systems, and smart metering solutions.

Key Features

  • High Accuracy: The AD7755ARSRL ensures precise energy measurement with its high-resolution analog-to-digital converter (ADC) and on-chip calibration features. It is optimized for low error over wide ranges of current and voltage.
  • On-Chip Power Supply Monitoring: The device includes an on-chip power supply monitor, which provides a power fail indication to protect against inaccurate readings during low supply conditions.
  • Low Power Consumption: With its power-efficient design, the AD7755ARSRL is ideal for portable and battery-operated metering devices, ensuring long operational life and reliability.
  • Frequency Output: A frequency output proportional to the active power allows for simple interfacing with microcontrollers or other digital systems, facilitating easy integration into a wide range of applications.
  • Serial Interface: The inclusion of a serial interface supports easy communication with external processors, enabling the configuration of the IC and retrieval of measurement data.

Applications

The AD7755ARSRL is versatile and can be used in a variety of applications, including:

  • Residential and commercial energy meters
  • Sub-metering systems
  • Energy management and billing systems
  • Smart grid infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7755ARSRL is no exception. The product is built to meet high standards of performance and reliability, ensuring consistent operation even in demanding environments. As with all Analog Devices products, customers can expect robust support and extensive documentation to assist with product implementation and troubleshooting.

Whether you are developing the next generation of smart meters or looking to enhance energy management systems, the AD7755ARSRL offers a reliable and efficient solution for your energy measurement needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Lowest to $6.5223
NJR Corporation/NJRC
Lowest to $3.2363
ON Semiconductor
Lowest to $10.2980
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess