EN
  • EN
  • DE

ADV478KP50E

Part No ADV478KP50E
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description TRIPLE 8 Bit VIDEO RAM-DAC IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173707-ADV478KP50E
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV478KP50E CAD Model

Description

The ADV478KP50E is a cutting-edge 8-bit digital-to-analog converter (DAC) developed by Analog Devices Inc., designed to deliver high-performance output for a wide array of applications. This precision DAC is well-suited for video display systems, graphics processors, and other high-speed data conversion tasks that demand accurate color reproduction and stable digital-to-analog conversion.

Key Features

  • Resolution: 8-bit color depth, providing up to 256 levels of intensity for red, green, and blue channels, resulting in a palette of over 16 million colors.
  • Update Rate: The ADV478KP50E offers a high-speed update rate of 50 MHz, making it ideal for high-resolution and high-frame-rate video applications.
  • Interface: It features an easy-to-use parallel interface for input data, ensuring compatibility with a wide range of microcontrollers and graphics processors.
  • Low Power Consumption: Designed for power efficiency, the ADV478KP50E helps to minimize power usage without compromising on performance, making it suitable for portable devices.
  • Compact Package: Available in a 28-pin plastic DIP package, it is compact and easily integrated into existing designs, saving board space and simplifying the layout process.
  • Integrated Reference: The device includes an on-chip precision reference voltage, which eliminates the need for external components and ensures consistent performance.

Applications

The versatility of the ADV478KP50E makes it an excellent choice for a variety of applications, including:

  • High-Resolution Color Video Displays
  • Computer Graphics Systems
  • Image Processing Equipment
  • Instrumentation Panels
  • Simulation and Virtual Reality Systems

Conclusion

With its robust feature set and high-speed performance, the ADV478KP50E from Analog Devices Inc. is an outstanding solution for designers seeking a reliable and efficient digital-to-analog conversion solution. Its ability to deliver vibrant and accurate colors with low power consumption makes it a top choice for both portable and stationary applications where quality cannot be compromised.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
JST Sales America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Amd
Lowest to $6.5223
ATI
Need more? Email Us
ATI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess