The AD7816ARMZ is a high-performance digital temperature sensor from Analog Devices Inc., designed to provide precise temperature measurements in a variety of applications. This sensor is part of the AD7816 series, which is known for its accuracy, reliability, and ease of integration into various electronic systems.
Key Features
- Temperature Measurement: Offers a temperature range of -40°C to +125°C with an accuracy of ±0.5°C at 25°C.
- Resolution: Provides a 10-bit digital output, enabling fine-grained temperature readings.
- Conversion Time: Fast temperature conversion time allows for quick readings, enhancing system responsiveness.
- Supply Voltage: Operates from a single 2.7 V to 5.5 V power supply, making it suitable for a wide range of applications.
- Power Saving Mode: Includes a power-saving shutdown mode, reducing power consumption when the device is not actively measuring temperature.
- Interface: Features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration with microcontrollers and other digital systems.
- Package: Available in a compact 8-lead MSOP (Mini Small Outline Package), ideal for space-constrained applications.
Applications
The AD7816ARMZ is versatile and can be used in a wide range of applications, including:
- Computer and server systems
- Environmental control systems
- Industrial process control
- Portable battery-powered devices
- Medical equipment
- Telecommunication systems
Manufacturer Information
Analog Devices Inc. is a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. The AD7816ARMZ is a testament to their commitment to providing innovative solutions that meet the demanding needs of modern electronics.