EN
  • EN
  • DE

AD7817BRZ

Part No AD7817BRZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor | SENSOR DIGITAL -40C-85C 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type SPI
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 9 b
Features Output Switch
Accuracy - Highest (Lowest) ±2.25°C (±3°C)
Test Condition 25°C (-40°C ~ 85°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD7817
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1137718-AD7817BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7817BRZ CAD Model

Description

Overview of AD7817BRZ

The AD7817BRZ is a highly precise digital temperature sensor and a 10-bit digital-to-analog converter (ADC) integrated circuit, designed and manufactured by Analog Devices Inc. This robust component is specifically engineered to provide accurate temperature measurements and analog signal conversion in a variety of applications, ranging from industrial control systems to medical devices.

Key Features

  • Temperature Sensing: The AD7817BRZ includes an on-chip temperature sensor that offers a wide temperature range with an accuracy of ±1°C.
  • 10-bit ADC: The integrated 10-bit ADC provides high-resolution analog to digital conversions, enhancing the precision of the measurements.
  • Four Single-Ended Inputs: Equipped with four single-ended analog inputs, it allows for multiple signal readings, making it versatile for various monitoring tasks.
  • Serial Interface: The device supports a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • Low Power Consumption: Designed for efficiency, the AD7817BRZ operates with low power consumption, making it ideal for battery-powered devices.
  • Compact Package: The sensor is available in a small 16-lead SOIC package, saving valuable board space in compact electronic designs.

Applications

The AD7817BRZ is suitable for a broad spectrum of applications where temperature monitoring and analog signal processing are critical. It is commonly used in:

  • Environmental Control Systems
  • Industrial Process Control
  • Computer Thermal Monitoring
  • Medical Equipment
  • Portable Instrumentation

Technical Specifications

With an operating temperature range of -40°C to +105°C, the AD7817BRZ maintains reliable performance under extreme conditions. The device operates from a single 2.7 V to 5.5 V power supply, offering flexibility in system design. Its conversion time is approximately 30 µs, ensuring timely data processing for real-time applications.

In summary, the AD7817BRZ from Analog Devices Inc. is a sophisticated and versatile component that combines accurate temperature sensing with high-resolution ADC capabilities, packaged in a space-efficient form factor. Its low power consumption and broad compatibility with serial interfaces make it an excellent choice for designers seeking a reliable solution for temperature and analog signal measurement.

You May Also Be Interested in

Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.3413 $67.3413
2+ $55.2544 $110.5088
3+ $53.5277 $160.5831
4+ $51.8010 $207.2040
5+ $50.0743 $250.3715
7+ $44.8942 $314.2594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess