EN
  • EN
  • DE

AD7865BS-1

Part No AD7865BS-1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Four-Channel, Simultaneous Sampling, Fast, 14-Bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137868-AD7865BS-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7865BS-1 CAD Model

Description

Product Overview: AD7865BS-1 by Analog Devices Inc.

The AD7865BS-1 is a high-performance, fast, 4-channel, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is tailored for applications requiring multiple analog inputs to be digitized simultaneously, making it an ideal choice for data acquisition systems, process control, and medical instrumentation.

This cutting-edge converter features a simultaneous sampling architecture that allows the four analog channels to be sampled at the same time, thus preserving the relative phase information of the signals. With a conversion rate of 570 kSPS per channel, the AD7865BS-1 provides rapid data throughput that is essential in applications where high-speed signal processing is critical.

The AD7865BS-1 operates on a single 5V power supply, and its input range is ±10V, offering flexibility for various signal levels. The device also includes an overvoltage protection mechanism up to 17V, ensuring its reliability and robustness in demanding environments. Moreover, it features a high impedance analog input, which is designed to simplify the front-end signal conditioning design.

Communication with digital systems is achieved through a high-speed, parallel interface, which is compatible with both 3.3V and 5V logic levels. This makes it easy to integrate the AD7865BS-1 into a wide range of digital systems without the need for additional level shifting. The device also includes a "busy" indicator, which simplifies the design of the control logic needed to manage the ADC's operation.

The package of the AD7865BS-1 is a 44-lead MQFP (Metric Quad Flat Pack), which is designed for space-saving and reliable mounting in various applications. Analog Devices Inc. ensures that this product meets the stringent requirements for industrial temperature ranges, making it suitable for operation in extreme conditions.

With its combination of high-speed, precision, and simultaneous sampling capabilities, the AD7865BS-1 from Analog Devices Inc. stands out as a superior choice for engineers looking for a reliable and efficient solution to their multi-channel data conversion needs.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess