EN
  • EN
  • DE

AD7915BCPZ-RL7

Part No AD7915BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD7915
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7915BCPZ-RL7CT, AD7915BCPZ-RL7-ND, AD7915BCPZ-RL7TR, AD7915BCPZ-RL7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909834-AD7915BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7915BCPZ-RL7 CAD Model

Description

Product Overview: AD7915BCPZ-RL7 from Analog Devices Inc.

The AD7915BCPZ-RL7 is a high-performance, precision analog-to-digital converter (ADC) produced by the renowned manufacturer, Analog Devices Inc. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems. The AD7915BCPZ-RL7 is part of Analog Devices' AD7915 series, which is known for its reliability and robust performance.

Key Features

  • Resolution: The ADC offers a 10-bit resolution, providing fine detail in the analog signal conversion process.
  • Sample Rate: It features a fast sample rate, capable of handling up to 1 MSPS (Mega-Samples Per Second), ensuring timely and efficient data conversion.
  • Interface: The device includes a serial peripheral interface (SPI), which allows for easy integration with microcontrollers and digital systems.
  • Power Supply: Operating on a single 2.7V to 5.25V power supply, the AD7915BCPZ-RL7 is versatile for various power environments and is power-efficient.
  • Temperature Range: It is designed to work within an extended industrial temperature range, from -40°C to +125°C, making it suitable for harsh environments.
  • Package: The ADC comes in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management.

Applications

The AD7915BCPZ-RL7 is ideal for precision data acquisition in applications where space is at a premium and high-temperature tolerance is required. Its high-speed performance and low power consumption make it an excellent choice for:

  • Battery-powered devices
  • Portable medical instruments
  • Test and measurement equipment
  • Industrial control systems
  • Communications infrastructure

With its robust feature set, the AD7915BCPZ-RL7 from Analog Devices Inc. is engineered to meet the demands of sophisticated electronic systems, providing precise and rapid analog-to-digital conversion that system designers can rely on for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess