EN
  • EN
  • DE

AD7960BCPZ-RL7

Part No AD7960BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 5MSPS 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 18
Sampling Rate 5M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 144479-AD7960BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7960BCPZ-RL7 CAD Model

Description

AD7960BCPZ-RL7: A High-Performance 18-Bit SAR ADC from Analog Devices Inc.

The AD7960BCPZ-RL7 is a state-of-the-art 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this ADC is an ideal choice for applications that require high precision data acquisition, such as medical imaging, instrumentation, and automated test equipment.

Featuring a fast throughput rate of 5 MSPS (mega-samples per second), the AD7960BCPZ-RL7 ensures that high-resolution measurements can be captured quickly, making it suitable for both high-speed and high-resolution systems. The device operates on a 5 V supply and incorporates a flexible power-down mode, which significantly reduces power consumption when the ADC is not in active use.

One of the key advantages of the AD7960BCPZ-RL7 is its outstanding dynamic performance. It boasts a signal-to-noise ratio (SNR) of 101 dB and a spurious-free dynamic range (SFDR) of 115 dB, ensuring that signals are digitized with high fidelity. The low total harmonic distortion (THD) of -125 dB further enhances the quality of the output data.

The compact form factor of the AD7960BCPZ-RL7, with its 32-lead LFCSP (lead frame chip scale package) measuring just 5 mm x 5 mm, makes it an excellent choice for space-constrained applications. Moreover, the device supports a wide input common-mode range and includes features such as overvoltage protection for the analog input, which enhances the robustness of the system it is integrated into.

For design flexibility, the AD7960BCPZ-RL7 provides user-selectable settings, including the choice between a built-in internal reference and an external reference, allowing designers to optimize the performance of the ADC for their specific application needs. Additionally, the device's digital interface is compatible with 1.8 V to 5 V logic, providing easy interfacing with a broad range of microcontrollers and digital signal processors.

In summary, the AD7960BCPZ-RL7 from Analog Devices Inc. is a high-performance, versatile ADC solution that offers the precision and speed required for demanding applications. Its robust design, combined with low power consumption and a small footprint, makes it a top choice for designers looking to incorporate high-quality data acquisition into their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8660 $78.8660
2+ $64.7106 $129.4212
3+ $62.6884 $188.0652
4+ $60.6662 $242.6648
5+ $58.6440 $293.2200
6+ $52.5773 $315.4638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess