EN
  • EN
  • DE

AD797ARZ-REEL

Part No AD797ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / Ultralow Distortion, Ultralow Noise Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 20V/μs
Gain Bandwidth Product 110MHz
-3db Bandwidth 8MHz
Current - Input Bias 250nA
Voltage - Input Offset 25μV
Current - Supply 8.2mA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AD797
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807480-AD797ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD797ARZ-REEL CAD Model

Description

Analog Devices Inc. AD797ARZ-REEL Ultra Low Noise Precision Operational Amplifier

The AD797ARZ-REEL from Analog Devices Inc. is a state-of-the-art monolithic operational amplifier that sets new standards for noise performance in high-speed signal processing. This ultra-low noise, high precision op-amp is perfect for professional audio equipment, hydrophones, and sensitive instrumentation where a low noise floor is crucial for signal integrity.

With its superior sound quality and very low distortion, the AD797ARZ-REEL is also an excellent choice for audiophile-grade preamplifiers and high-end studio equipment. Its wide bandwidth of 110 MHz at a gain of +1 and 20 MHz at a gain of +10 ensures that it can handle a broad range of frequencies without compromising on clarity or detail.

The device features a very low input noise voltage of 0.9 nV/√Hz at 1 kHz, making it one of the best performers in its class. This low noise figure, combined with a very low total harmonic distortion (THD) of -120 dB, means that the AD797ARZ-REEL can reproduce audio signals with an almost perfect fidelity, preserving the nuances and dynamics of the original recording.

The operational amplifier comes in a compact R-8 package and is part of the convenient reel packaging, making it suitable for automated assembly processes. It operates over a wide supply voltage range of ±5 V to ±15 V, providing designers with flexibility in various circuit configurations. Additionally, it features a high open-loop gain of 2000 V/mV and a maximum input bias current of 2.0 μA, ensuring precise signal amplification with minimal error.

For applications requiring excellent dynamic response, the AD797ARZ-REEL has a slew rate of 20 V/μs, allowing it to handle rapid changes in input signals without lag. Its low input offset voltage of 100 μV and offset voltage drift of 0.8 μV/°C further contribute to its high precision and stability over temperature variations.

In summary, the AD797ARZ-REEL from Analog Devices Inc. is a top-tier operational amplifier that offers unparalleled noise performance and precision, making it an ideal choice for critical audio applications and high-performance instrumentation.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3195 $56.5975
10+ $10.6030 $106.0300
15+ $10.2448 $153.6720
21+ $9.5284 $200.0964
28+ $9.1702 $256.7656
35+ $8.8120 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess